Nortek, Inc. Surface Ceiling Fan Light LK30ARB

Description
BOWL TYPE 10-1/8 INCH W X 4-7/8 INCH H SIZE ALABASTER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK30 MODEL
Datasheet
Description
BOWL TYPE 10-1/8 INCH W X 4-7/8 INCH H SIZE ALABASTER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - LK30ARB - Nortek, Inc.
Providence, RI, USA
Surface Ceiling Fan Light
LK30ARB
Surface Ceiling Fan Light LK30ARB
BOWL TYPE 10-1/8 INCH W X 4-7/8 INCH H SIZE ALABASTER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK30 MODEL
  • BOWL TYPE
  • 10-1/8 INCH W X 4-7/8 INCH H SIZE
  • ALABASTER COLOR
  • UL APPROVAL
  • 2 LAMP(S)
  • 13 W LAMP TYPE
  • FLUORESCENT BULB, PULL-CHAIN INCLUSION
  • VOLTAGE RATING 120 V AT 60 HZ
  • LK30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Lighting Fixtures
Product Number LK30ARB
Product Name Surface Ceiling Fan Light
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details