Nortek, Inc. Chime LA165SA

Description
NIGHT LIGHT CHIME TYPE ACRYLIC MATERIAL 6 INCH W X 3-3/8 INCH D X 8 INCH H SIZE NEUTRAL STONE FINISH 16 V OPERATING VOLTAGE TRANSFORMER POWER SUPPLY TYPE 2 ENTRANCE(S) 2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S) INCLUDES NEUTRAL STONE-LOOK COVER
Datasheet
Description
NIGHT LIGHT CHIME TYPE ACRYLIC MATERIAL 6 INCH W X 3-3/8 INCH D X 8 INCH H SIZE NEUTRAL STONE FINISH 16 V OPERATING VOLTAGE TRANSFORMER POWER SUPPLY TYPE 2 ENTRANCE(S) 2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S) INCLUDES NEUTRAL STONE-LOOK COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chime - LA165SA - Nortek, Inc.
Providence, RI, USA
Chime
LA165SA
Chime LA165SA
NIGHT LIGHT CHIME TYPE ACRYLIC MATERIAL 6 INCH W X 3-3/8 INCH D X 8 INCH H SIZE NEUTRAL STONE FINISH 16 V OPERATING VOLTAGE TRANSFORMER POWER SUPPLY TYPE 2 ENTRANCE(S) 2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S) INCLUDES NEUTRAL STONE-LOOK COVER
  • NIGHT LIGHT CHIME TYPE
  • ACRYLIC MATERIAL
  • 6 INCH W X 3-3/8 INCH D X 8 INCH H SIZE
  • NEUTRAL STONE FINISH
  • 16 V OPERATING VOLTAGE
  • TRANSFORMER POWER SUPPLY TYPE
  • 2 ENTRANCE(S)
  • 2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
  • INCLUDES NEUTRAL STONE-LOOK COVER
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Uncategorized Products
Product Number LA165SA
Product Name Chime
Unlock Full Specs
to access all available technical data

Similar Products