WIRED DOOR CHIME TYPE
6-1/2 INCH W X 2-5/8 INCH D X 9-1/2 INCH H SIZE
NATURAL FINISH
16 V OPERATING VOLTAGE
HORIZONTAL SLAT STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)
Nortek, Inc.
Done
Description
WIRED DOOR CHIME TYPE
6-1/2 INCH W X 2-5/8 INCH D X 9-1/2 INCH H SIZE
NATURAL FINISH
16 V OPERATING VOLTAGE
HORIZONTAL SLAT STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
6-1/2 INCH W X 2-5/8 INCH D X 9-1/2 INCH H SIZE
NATURAL FINISH
16 V OPERATING VOLTAGE
HORIZONTAL SLAT STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)