Nortek, Inc. Range Hood EW5630SS

Description
4-SPEED PUSHBUTTON CONTROL TYPE 35-1/4 INCH LENGTH X 19-3/4 INCH WIDTH SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.88 AMP CURRENT RATING (2) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 200/500 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 2.5/10.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EW56 MODEL
Datasheet
Description
4-SPEED PUSHBUTTON CONTROL TYPE 35-1/4 INCH LENGTH X 19-3/4 INCH WIDTH SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.88 AMP CURRENT RATING (2) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 200/500 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 2.5/10.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EW56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - EW5630SS - Nortek, Inc.
Providence, RI, USA
Range Hood
EW5630SS
Range Hood EW5630SS
4-SPEED PUSHBUTTON CONTROL TYPE 35-1/4 INCH LENGTH X 19-3/4 INCH WIDTH SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.88 AMP CURRENT RATING (2) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 200/500 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 2.5/10.5 SONES SOUND LEVEL ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL SWITCH STYLE ELECTRONIC INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EW56 MODEL
  • 4-SPEED PUSHBUTTON CONTROL TYPE
  • 35-1/4 INCH LENGTH X 19-3/4 INCH WIDTH SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.88 AMP CURRENT RATING
  • (2) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE
  • 200/500 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 2.5/10.5 SONES SOUND LEVEL
  • ELITE BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL
  • SWITCH STYLE ELECTRONIC
  • INCLUDES BLOWER, DAMPER, DELAY SHUT-OFF, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • EW56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number EW5630SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Captair Flex XLS 483 - Erlab Inc.
Specs
Fume Hood Type General Purpose; Cleanroom
Hood Design Conventional
Filter Type Ductless; AS, BE +, F, K, or HEPA H14
View Details