Nortek, Inc. Range Hood EPD6136SS

Description
3-SPEED ROTARY CONTROL TYPE 36 INCH LENGTH X 27 INCH WIDTH X 18 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 9 AMP CURRENT RATING (2) 50 WATT GU10 BASE HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 11 SONES SOUND LEVEL ELITE BRAND FILTER TYPE STAINLESS STEEL BAFFLE MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY INCLUDES BLOWER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EPD61 MODEL
Datasheet
Description
3-SPEED ROTARY CONTROL TYPE 36 INCH LENGTH X 27 INCH WIDTH X 18 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 9 AMP CURRENT RATING (2) 50 WATT GU10 BASE HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 11 SONES SOUND LEVEL ELITE BRAND FILTER TYPE STAINLESS STEEL BAFFLE MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY INCLUDES BLOWER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EPD61 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - EPD6136SS - Nortek, Inc.
Providence, RI, USA
Range Hood
EPD6136SS
Range Hood EPD6136SS
3-SPEED ROTARY CONTROL TYPE 36 INCH LENGTH X 27 INCH WIDTH X 18 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 9 AMP CURRENT RATING (2) 50 WATT GU10 BASE HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 11 SONES SOUND LEVEL ELITE BRAND FILTER TYPE STAINLESS STEEL BAFFLE MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY INCLUDES BLOWER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED EPD61 MODEL
  • 3-SPEED ROTARY CONTROL TYPE
  • 36 INCH LENGTH X 27 INCH WIDTH X 18 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 9 AMP CURRENT RATING
  • (2) 50 WATT GU10 BASE HALOGEN LAMP TYPE
  • 1100 CFM AIR FLOW RATE
  • 10 INCH DIAMETER DUCT SIZE
  • 11 SONES SOUND LEVEL
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROTARY
  • INCLUDES BLOWER, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • EPD61 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number EPD6136SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 413623 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Width 36 inch (914 mm)
View Details