Nortek, Inc. Range Hood 413623

Description
2-SPEED FAN CONTROL TYPE 36 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 41000 MODEL
Datasheet
Description
2-SPEED FAN CONTROL TYPE 36 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 41000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 413623 - Nortek, Inc.
Providence, RI, USA
Range Hood
413623
Range Hood 413623
2-SPEED FAN CONTROL TYPE 36 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 2850 RPM INCLUDES BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 41000 MODEL
  • 2-SPEED FAN CONTROL TYPE
  • 36 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (1) INCANDESCENT LAMP TYPE
  • NON-DUCTED DUCT TYPE
  • FILTER TYPE CHARCOAL
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • SPEED 2850 RPM
  • INCLUDES BLOWER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 41000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 413623
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QP142WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 42 inch (1067 mm)
View Details