Nortek, Inc. Range Hood E64E42SS

Description
VARIABLE SPEED BLOWER CONTROL TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E64000 MODEL
Datasheet
Description
VARIABLE SPEED BLOWER CONTROL TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E64000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E64E42SS - Nortek, Inc.
Providence, RI, USA
Range Hood
E64E42SS
Range Hood E64E42SS
VARIABLE SPEED BLOWER CONTROL TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE UNDER CABINET FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E64000 MODEL
  • VARIABLE SPEED BLOWER CONTROL TYPE
  • 42 INCH W X 22 INCH D X 10 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • (3) 50 W GU10 HALOGEN LAMP TYPE
  • 280 TO 1500 CFM AIR FLOW RATE
  • 10 INCH ROUND DUCT SIZE
  • 0.6 SONES AT 100 CFM SOUND LEVEL
  • NON-DUCTED DUCT TYPE
  • ELITE BRAND
  • AIR MOVER TYPE CENTRIFUGAL BLOWER
  • FREQUENCY 60 HZ
  • MOUNTING TYPE UNDER CABINET
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • SWITCH STYLE ROTARY DIAL
  • APPLICATION INDOOR
  • INCLUDES 332KR ROUGH-IN KIT
  • E64000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E64E42SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Required Airflow 280 to 1500 SCFM (476 to 2550 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC4030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
Range Hood - 894804 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 1.05 SCFM (1.78 m³/hr)
View Details