Nortek, Inc. Range Hood 894804

Description
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 6 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 460/440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 89000 MODEL
Datasheet
Description
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 6 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 460/440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 89000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 894804 - Nortek, Inc.
Providence, RI, USA
Range Hood
894804
Range Hood 894804
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 6 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 460/440 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 89000 MODEL
  • VARIABLE SPEED CONTROL TYPE
  • 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 6 AMP CURRENT RATING
  • (2) INCANDESCENT LAMP TYPE
  • 460/440 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 7 SONES (HORIZONTAL), 6 SONES (VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE SLIDE
  • INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 89000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 894804
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 1.05 SCFM (1.78 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Chemical Workstation - AC648A - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Range Hood - QS236BC - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
View Details