WIRED CHIME TYPE
WHITE FINISH
16 V OPERATING VOLTAGE
BUILDER STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
INCLUDES (1) LIGHTED SATIN NICKEL STUCCO PUSHBUTTON
BK MODEL
Nortek, Inc.
Done
Datasheet
Description
WIRED CHIME TYPE
WHITE FINISH
16 V OPERATING VOLTAGE
BUILDER STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
INCLUDES (1) LIGHTED SATIN NICKEL STUCCO PUSHBUTTON
BK MODEL
WIRED CHIME TYPE
WHITE FINISH
16 V OPERATING VOLTAGE
BUILDER STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
INCLUDES (1) LIGHTED SATIN NICKEL STUCCO PUSHBUTTON
BK MODEL
WIRED CHIME TYPE
WHITE FINISH
16 V OPERATING VOLTAGE
BUILDER STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
INCLUDES (1) LIGHTED SATIN NICKEL STUCCO PUSHBUTTON