Nortek, Inc. Range Hood 884804

Description
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 4.5 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 360 CFM (VERTICAL), 350 CFM (HORIZONTAL) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 5.5 SONES (HORIZONTAL), 6 (VERTICAL) SONES SOUND LEVEL CONVERTIBLE DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 88000 MODEL
Datasheet
Description
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 4.5 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 360 CFM (VERTICAL), 350 CFM (HORIZONTAL) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 5.5 SONES (HORIZONTAL), 6 (VERTICAL) SONES SOUND LEVEL CONVERTIBLE DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 88000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 884804 - Nortek, Inc.
Providence, RI, USA
Range Hood
884804
Range Hood 884804
VARIABLE SPEED CONTROL TYPE 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 4.5 AMP CURRENT RATING (2) INCANDESCENT LAMP TYPE 360 CFM (VERTICAL), 350 CFM (HORIZONTAL) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 5.5 SONES (HORIZONTAL), 6 (VERTICAL) SONES SOUND LEVEL CONVERTIBLE DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 88000 MODEL
  • VARIABLE SPEED CONTROL TYPE
  • 48 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 4.5 AMP CURRENT RATING
  • (2) INCANDESCENT LAMP TYPE
  • 360 CFM (VERTICAL), 350 CFM (HORIZONTAL) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 5.5 SONES (HORIZONTAL), 6 (VERTICAL) SONES SOUND LEVEL
  • CONVERTIBLE DUCT TYPE
  • MICROTEK[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE SLIDE
  • INCLUDES BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, CONVENIENT SLIDE CONTROL, DUAL DISHWASHER SAFE GREASE FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 88000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 884804
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 350 to 360 SCFM (595 to 612 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 894804 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 1.05 SCFM (1.78 m³/hr)
View Details