Nortek, Inc. Range Hood 883623

Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 4.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6 SONES (HORIZONTAL), 5.5 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 88000 MODEL
Datasheet
Description
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 4.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6 SONES (HORIZONTAL), 5.5 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 88000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 883623 - Nortek, Inc.
Providence, RI, USA
Range Hood
883623
Range Hood 883623
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE 36 INCH W X 20 INCH D X 9 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 4.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6 SONES (HORIZONTAL), 5.5 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE MICROTEK[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 88000 MODEL
  • INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE
  • 36 INCH W X 20 INCH D X 9 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 4.5 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 6 SONES (HORIZONTAL), 5.5 SONES (VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • MICROTEK[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 88000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 883623
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 350 to 360 SCFM (595 to 612 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Ductless Fume Hood - Endeavour™ ACPT6036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Exhaust Purification Hood - 2400-16 - Terra Universal, Inc.
Specs
Fume Hood Type General Purpose; Powder-Coated CR Steel
Hood Design Conventional
Filter Type Ductless; HEPA
View Details