Nortek, Inc. Range Hood 619004

Description
3-SPEED SLIDE CONTROL TYPE STAINLESS STEEL MATERIAL 35-7/16 INCH W X 20-1/4 INCH D X 48 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL 61000 MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE STAINLESS STEEL MATERIAL 35-7/16 INCH W X 20-1/4 INCH D X 48 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL 61000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 619004 - Nortek, Inc.
Providence, RI, USA
Range Hood
619004
Range Hood 619004
3-SPEED SLIDE CONTROL TYPE STAINLESS STEEL MATERIAL 35-7/16 INCH W X 20-1/4 INCH D X 48 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL 61000 MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • STAINLESS STEEL MATERIAL
  • 35-7/16 INCH W X 20-1/4 INCH D X 48 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 3.13 AMPERE CURRENT RATING
  • (2) 20 W HALOGEN LAMP TYPE
  • 450 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 9 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE WALL
  • 61000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 619004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648A - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - RM534204 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 370 SCFM (629 m³/hr)
Width 42 inch (1067 mm)
View Details