RS Components, Ltd. Plastic Sheets 752688

Description
RS PRO 752688 Plastic Sheet
Request a Quote
Description
RS PRO 752688 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 752688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
752688
Plastic Sheets 752688
RS PRO 752688 Plastic Sheet

RS PRO 752688 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 752688
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1853439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 3346450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0787 inch (2 mm)
View Details
Rubber Sheets - 1034061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 4386493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 0.7874 inch (20 mm)
View Details