Nordson EFD UV Curing Equipment

Description
EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems are both mercury and ozone free, making them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20. EFD BlueCure LED Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source Semiconductor Light Matrix Technology Instant on/off switch Consistent UV output over time Environmentally Friendly Small form factor and integrated electronic controls Cooler operating temperature
Datasheet
Description
EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems are both mercury and ozone free, making them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20. EFD BlueCure LED Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source Semiconductor Light Matrix Technology Instant on/off switch Consistent UV output over time Environmentally Friendly Small form factor and integrated electronic controls Cooler operating temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Curing Equipment -  - Nordson EFD
East Providence, RI, USA
UV Curing Equipment
UV Curing Equipment
EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems are both mercury and ozone free, making them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20. EFD BlueCure LED Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source Semiconductor Light Matrix Technology Instant on/off switch Consistent UV output over time Environmentally Friendly Small form factor and integrated electronic controls Cooler operating temperature

EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor.

Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm².

These systems are both mercury and ozone free, making them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations.

Please note: Our UV curing equipment is only available in Europe at this time.

Models

  • EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20.
  • EFD BlueCure LED Water cooled 125 x 20

A UV Radiometer can be used to measure the irradiance of the BlueCure systems.

Features

  • Performance High Intensity Light Source
  • Semiconductor Light Matrix Technology
  • Instant on/off switch
  • Consistent UV output over time
  • Environmentally Friendly
  • Small form factor and integrated electronic controls
  • Cooler operating temperature
Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category UV Light Systems
Product Name UV Curing Equipment
Applications Curing; Optical Component Testing; Precision Product Manufacturing Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
UV LED Small-Area Curing Systems - Phoseon FireEdge FE400 - Excelitas Technologies Corp.
Specs
Applications Coating / Paint Testing; Curing
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details