Nordson Corporation Electrical Cable/Wire 1603260

Description
DISCONTINUED BY MANUFACTURER, CABLE INTERCONNECT, CB1, 15 METER, ICONTROL 2 (MAIN TO AUX). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE INTERCONNECT, CB1, 15 METER, ICONTROL 2 (MAIN TO AUX). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 222861586 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
222861586
Electrical Cable/Wire 222861586
DISCONTINUED BY MANUFACTURER, CABLE INTERCONNECT, CB1, 15 METER, ICONTROL 2 (MAIN TO AUX). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE INTERCONNECT, CB1, 15 METER, ICONTROL 2 (MAIN TO AUX). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 222861586
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details