Nordson Corporation Pump Repair Kit 100638A

Description
DISCONTINUED BY MANUFACTURER, GEAR PISTON PUMP, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR PISTON PUMP, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 98752179 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
98752179
Pump Repair Kit 98752179
DISCONTINUED BY MANUFACTURER, GEAR PISTON PUMP, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR PISTON PUMP, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 98752179
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

03B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Water Pumps - 1253556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
HP 0.03 HP
Pump Housing Material Aluminum; Anodised aluminium
View Details