Nordic Semiconductor ASA RF ICs WLAN1846

Description
NRF7002 Companion IC,Wi-Fi 6
Request a Quote
Description
NRF7002 Companion IC,Wi-Fi 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2796406P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2796406P
RF ICs 2796406P
NRF7002 Companion IC,Wi-Fi 6

NRF7002 Companion IC,Wi-Fi 6

Supplier's Site
RF ICs - 2796405 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2796405
RF ICs 2796405
NRF7002 Companion IC,Wi-Fi 6

NRF7002 Companion IC,Wi-Fi 6

Supplier's Site
RF ICs - 2796406 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2796406
RF ICs 2796406
NRF7002 Companion IC,Wi-Fi 6

NRF7002 Companion IC,Wi-Fi 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2796406P
Product Name RF ICs
Package Type QFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
Waveguide Switches - NWSD-187 - kTB Solutions
Specs
Frequency Range 3950 to 5850 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details