Nordic Semiconductor ASA RF ICs NRF905

Description
RF Transceiver IC 433/868/915MHz QFN32
Request a Quote
Description
RF Transceiver IC 433/868/915MHz QFN32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8855794 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8855794
RF ICs 8855794
RF Transceiver IC 433/868/915MHz QFN32

RF Transceiver IC 433/868/915MHz QFN32

Supplier's Site
RF ICs - 8855794P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8855794P
RF ICs 8855794P
RF Transceiver IC 433/868/915MHz QFN32

RF Transceiver IC 433/868/915MHz QFN32

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 8855794 8855794P
Product Name RF ICs RF ICs
Package Type Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details