Nordic Semiconductor ASA RF/IF and RFID - RF Transceiver ICs NRF52811-CAAA-R7

Description
Win Source Part Number: 1124420-NRF52811-CAA A-R7 Category: RF/IF and RFID>RF Transceiver ICs Series: nRF52 Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.3, Thread Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA ~ 5.2mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Nordic Semiconductor ASA Other Names: 1490-NRF52811-CAAA-R 7DKR,1490-NRF52811-C AAA-R7CT,1490-NRF528 11-CAAA-R7TR Base Product Number: NRF52811
Request a Quote Datasheet
Description
Win Source Part Number: 1124420-NRF52811-CAA A-R7 Category: RF/IF and RFID>RF Transceiver ICs Series: nRF52 Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.3, Thread Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA ~ 5.2mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Nordic Semiconductor ASA Other Names: 1490-NRF52811-CAAA-R 7DKR,1490-NRF52811-C AAA-R7CT,1490-NRF528 11-CAAA-R7TR Base Product Number: NRF52811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1124420-NRF52811-CAAA-R7 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1124420-NRF52811-CAAA-R7
RF/IF and RFID - RF Transceiver ICs 1124420-NRF52811-CAAA-R7
Win Source Part Number: 1124420-NRF52811-CAA A-R7 Category: RF/IF and RFID>RF Transceiver ICs Series: nRF52 Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.3, Thread Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -104dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA ~ 5.2mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Nordic Semiconductor ASA Other Names: 1490-NRF52811-CAAA-R 7DKR,1490-NRF52811-C AAA-R7CT,1490-NRF528 11-CAAA-R7TR Base Product Number: NRF52811

Win Source Part Number: 1124420-NRF52811-CAAA-R7
Category: RF/IF and RFID>RF Transceiver ICs
Series: nRF52
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.3, Thread
Memory Size: 192kB Flash, 24kB RAM
Power - Output: 4dBm
Sensitivity: -104dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.6mA ~ 5.2mA
RF Family/Standard: 802.15.4, Bluetooth
Serial Interfaces: ADC, PDM, PWM, SPI, UART
Current - Transmitting: 4.6mA ~ 7mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 33-UFBGA, WLCSP
Supplier Device Package: 33-WLCSP (2.48x2.46)
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Nordic Semiconductor ASA
Other Names: 1490-NRF52811-CAAA-R7DKR,1490-NRF52811-CAAA-R7CT,1490-NRF52811-CAAA-R7TR
Base Product Number: NRF52811

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - NRF52811-CAAA-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
NRF52811-CAAA-R7
RF and Wireless - RF Transceiver ICs NRF52811-CAAA-R7
IC BLUETOOTH V5.1

IC BLUETOOTH V5.1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1124420-NRF52811-CAAA-R7 NRF52811-CAAA-R7
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details