Nordic Semiconductor ASA RF and Wireless - RF Transceiver ICs NRF52810-QFAA-T

Description
Win Source Part Number: 1373294-NRF52810-QFA A-T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Nordic Semiconductor ASA Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: NRF52810 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Power - Output: 4dBm Sensitivity: -96dBm Serial Interfaces: I²C, UART Current - Receiving: 4.6mA Current - Transmitting: 4.6mA ~ 25mA Data Rate (Max): 2Mbps GPIO: 32
Request a Quote Datasheet
Description
Win Source Part Number: 1373294-NRF52810-QFA A-T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Nordic Semiconductor ASA Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: NRF52810 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Power - Output: 4dBm Sensitivity: -96dBm Serial Interfaces: I²C, UART Current - Receiving: 4.6mA Current - Transmitting: 4.6mA ~ 25mA Data Rate (Max): 2Mbps GPIO: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373294-NRF52810-QFAA-T - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373294-NRF52810-QFAA-T
RF and Wireless - RF Transceiver ICs 1373294-NRF52810-QFAA-T
Win Source Part Number: 1373294-NRF52810-QFA A-T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Nordic Semiconductor ASA Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: NRF52810 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Power - Output: 4dBm Sensitivity: -96dBm Serial Interfaces: I²C, UART Current - Receiving: 4.6mA Current - Transmitting: 4.6mA ~ 25mA Data Rate (Max): 2Mbps GPIO: 32

Win Source Part Number: 1373294-NRF52810-QFAA-T
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: TxRx + MCU
MSL Level: 2 (1 Year)
Mfr: Nordic Semiconductor ASA
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Base Product Number: NRF52810
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 3.6V
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.0
Power - Output: 4dBm
Sensitivity: -96dBm
Serial Interfaces: I²C, UART
Current - Receiving: 4.6mA
Current - Transmitting: 4.6mA ~ 25mA
Data Rate (Max): 2Mbps
GPIO: 32

Buy Now Datasheet
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor - 14AJ2461 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor
14AJ2461
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor 14AJ2461
BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48 ROHS COMPLIANT: YES

BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 1373294-NRF52810-QFAA-T 14AJ2461
Product Name RF and Wireless - RF Transceiver ICs Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor
Package Type 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details