Win Source Part Number: 966344-NRF52810-QFAA
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.6mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, UART
GPIO: 32
Current - Transmitting: 4.6mA ~ 25mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nordic Semiconductor ASA
Other Names: 1490-1064-6,1490-106
Base Product Number: NRF52810
BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48; Data Rate:2Mbps; RF / IF Modulation:FSK; Frequency Min:2.36GHz; Frequency Max:2.5GHz; Receiving Current:11.2mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 966344-NRF52810-QFAA-R7 | 50AC6443 |
| Product Name | RF/IF and RFID - RF Transceiver ICs | Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48; Data Rate Nordic Semiconductor |
| Package Type | Surface Mount; SMD (SMT) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2360 to 2500 MHz |
| Sensitivity | -96 dBm | |
| Output Power | 4 dBm |