Nordic Semiconductor ASA RF and Wireless RF Transceiver ICs NRF52810-QCAA-E-R

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Nordic Semiconductor ASA Category: RF and Wireless RF Transceiver ICs Series: nRF52 Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: FSK
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Nordic Semiconductor ASA Category: RF and Wireless RF Transceiver ICs Series: nRF52 Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: FSK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver ICs
RF and Wireless RF Transceiver ICs
Alternative Parts (Cross-Reference): Cross Manufacturer: Nordic Semiconductor ASA Category: RF and Wireless RF Transceiver ICs Series: nRF52 Package: Tape & Reel (TR) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: FSK

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nordic Semiconductor ASA
Category: RF and Wireless RF Transceiver ICs
Series: nRF52
Package: Tape & Reel (TR)
Product Status: Active
Type: TxRx + MCU
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.0
Modulation: FSK

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - NRF52810-QCAA-E-R - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
NRF52810-QCAA-E-R
RF and Wireless - RF Transceiver ICs NRF52810-QCAA-E-R
BLUETOOTH 5.3 SOC SUPPORTING BLU

BLUETOOTH 5.3 SOC SUPPORTING BLU

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number NRF52810-QCAA-E-R
Product Name RF and Wireless RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Sensitivity -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details