Nordic Semiconductor ASA RF and Wireless - RF Transceiver ICs NRF52810-CAAA-R7

Description
Win Source Part Number: 1345687-NRF52810-CAA A-R7 Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA RF Family/Standard: Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA
Request a Quote Datasheet
Description
Win Source Part Number: 1345687-NRF52810-CAA A-R7 Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA RF Family/Standard: Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1345687-NRF52810-CAAA-R7 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1345687-NRF52810-CAAA-R7
RF and Wireless - RF Transceiver ICs 1345687-NRF52810-CAAA-R7
Win Source Part Number: 1345687-NRF52810-CAA A-R7 Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 192kB Flash, 24kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 4.6mA RF Family/Standard: Bluetooth Serial Interfaces: ADC, PDM, PWM, SPI, UART Current - Transmitting: 4.6mA ~ 7mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 33-UFBGA, WLCSP Supplier Device Package: 33-WLCSP (2.48x2.46) ECCN: 5A992C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA

Win Source Part Number: 1345687-NRF52810-CAAA-R7
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 1,500
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 192kB Flash, 24kB RAM
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.6mA
RF Family/Standard: Bluetooth
Serial Interfaces: ADC, PDM, PWM, SPI, UART
Current - Transmitting: 4.6mA ~ 7mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 33-UFBGA, WLCSP
Supplier Device Package: 33-WLCSP (2.48x2.46)
ECCN: 5A992C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nordic Semiconductor ASA

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - NRF52810-CAAA-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
NRF52810-CAAA-R7
RF and Wireless - RF Transceiver ICs NRF52810-CAAA-R7
IC RF TXRX+MCU BLUETOOTH 33WLCSP

IC RF TXRX+MCU BLUETOOTH 33WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1345687-NRF52810-CAAA-R7 NRF52810-CAAA-R7
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 33-UFBGA, WLCSP
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details