Nordic Semiconductor ASA RF/IF and RFID - RF Transceiver ICs NRF51822-QFAB-T

Description
Win Source Part Number: 1180051-NRF51822-QFA B-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA ~ 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA ~ 16mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA Other Names: 1490-1025 Base Product Number: NRF51822 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1180051-NRF51822-QFA B-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA ~ 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA ~ 16mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA Other Names: 1490-1025 Base Product Number: NRF51822 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1180051-NRF51822-QFAB-T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1180051-NRF51822-QFAB-T
RF/IF and RFID - RF Transceiver ICs 1180051-NRF51822-QFAB-T
Win Source Part Number: 1180051-NRF51822-QFA B-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA ~ 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA ~ 16mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nordic Semiconductor ASA Other Names: 1490-1025 Base Product Number: NRF51822 Product Status: Not For New Designs

Win Source Part Number: 1180051-NRF51822-QFAB-T
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 128kB Flash, 16kB RAM
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 9.7mA ~ 13.4mA
RF Family/Standard: Bluetooth, General ISM > 1GHz
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 32
Current - Transmitting: 4.7mA ~ 16mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -25°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nordic Semiconductor ASA
Other Names: 1490-1025
Base Product Number: NRF51822
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1180051-NRF51822-QFAB-T
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -25.0 to 75.0 C (-13.0 to 167.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details