Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 259461-NRF51822-QFAA
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 16kB RAM
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 9.7mA to 13.4mA
RF Family/Standard: Bluetooth, General ISM > 1GHz
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 32
Current - Transmitting: 4.7mA to 16mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 75°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 259461-NRF51822-QFAA |
| Product Name | RF Transceiver ICs - NRF51822-QFAA |
| Operating Temperature | -25.0 to 75.0 C (-13.0 to 167.0 F) |