Nordic Semiconductor ASA RF Transceiver ICs - NRF51822-QFAA-R7 NRF51822-QFAA-R7

Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 106484-NRF51822-QFAA -R7 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA to 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA to 16mA Family Name: nRF51822 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 75°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): RN4871-I/RM128; RN4870-I/RM128; AMS002R; TC35667FTG-005(EL); Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 106484-NRF51822-QFAA -R7 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA to 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA to 16mA Family Name: nRF51822 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 75°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): RN4871-I/RM128; RN4870-I/RM128; AMS002R; TC35667FTG-005(EL); Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF51822-QFAA-R7 - 106484-NRF51822-QFAA-R7 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF51822-QFAA-R7
106484-NRF51822-QFAA-R7
RF Transceiver ICs - NRF51822-QFAA-R7 106484-NRF51822-QFAA-R7
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 106484-NRF51822-QFAA -R7 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 16kB RAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 9.7mA to 13.4mA RF Family/Standard: Bluetooth, General ISM > 1GHz Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Current - Transmitting: 4.7mA to 16mA Family Name: nRF51822 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 75°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): RN4871-I/RM128; RN4870-I/RM128; AMS002R; TC35667FTG-005(EL); Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 106484-NRF51822-QFAA-R7
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 16kB RAM
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 9.7mA to 13.4mA
RF Family/Standard: Bluetooth, General ISM > 1GHz
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 32
Current - Transmitting: 4.7mA to 16mA
Family Name: nRF51822
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 75°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): RN4871-I/RM128; RN4870-I/RM128; AMS002R; TC35667FTG-005(EL);
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bluetooth Module, 2.483Ghz, Qfn-48; Data Rate Nordic Semiconductor - 50AC6438 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth Module, 2.483Ghz, Qfn-48; Data Rate Nordic Semiconductor
50AC6438
Bluetooth Module, 2.483Ghz, Qfn-48; Data Rate Nordic Semiconductor 50AC6438
BLUETOOTH MODULE, 2.483GHZ, QFN-48; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Receiving Current:13.4mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

BLUETOOTH MODULE, 2.483GHZ, QFN-48; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Receiving Current:13.4mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 106484-NRF51822-QFAA-R7 50AC6438
Product Name RF Transceiver ICs - NRF51822-QFAA-R7 Bluetooth Module, 2.483Ghz, Qfn-48; Data Rate Nordic Semiconductor
Operating Temperature -25.0 to 75.0 C (-13.0 to 167.0 F)
Operating Frequency 2400 MHz 2400 to 2483 MHz
Sensitivity -96 dBm
Output Power 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details