Manufacturer: Nordic Semiconductors
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003494-NRF51822-CDA
Packaging: Tape and Reel
Operating Supply Voltage: 3.6 V
Data Rate: 2 Mbps
RAM Size: 16 kB
Number of Pins: 56
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003494-NRF51822-CDAB-R7 |
| Product Name | OEM Parts - OEM Parts (M - N) - NRF51822-CDAB-R7 |