Manufacturer: Nordic Semiconductors
Win Source Part Number: 259398-NRF24L01
Family Name: NRF24L01
Alternative Parts (Cross-Reference): nRF24L01-REEL; nRF24L01-REEL7;
Introduction Date: March 17, 2010
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC RF TXRX ISM>1GHZ 20VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 259398-NRF24L01 | NRF24L01 |
| Product Name | RF Transceiver ICs - NRF24L01 | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps | |
| Sensitivity | -85 dBm |