Nordbo Robotics End of Arm Tools Active Compensation Unit

Description
The Nordbo Active Compensation unit (NAC) assures a constant applied force, regardless of the complexity of the surface curvature, processing speed and orientation of the tool. Sensors inside the product register the contact with the workpiece, keep the applied force constant and enable a soft landing to ensure that the part is not being over-processed while in first contact with the processing tool. The NAC can be used either as an end-of-arm tool on a robot or as a standalone component. Consistent quality output The pressure on the tool flange is actively kept constant on the configured force which results in an consistent and high quality output. Increased productivity Fast changes in curvature are compensated by the stroke of the NAC which enables an higher processing speed and results in an increased overall productivity of your processing application. Easy configuration Pressure and other settings are configurable through the integrated webserver which is accessible over ethernet using your laptop or phone. Consistent force control No matter of complexity of the surface curvature, this technology is able to automate both operations sensitive to contact, and applications with various tolerance levels, in a simple, reliable and economical manner, in turn offering our clients a powerful tool to increase competitiveness on the market. One robot, multiple tasks The NAC is designed for both as an end-of-arm mount on a robot or as a standalone component. The rectangular shape offers easy and stable installation possibilities. The compact design makes NAC the lightest compensation unit on the market with a total weight of only 2.6 kg.
Description
The Nordbo Active Compensation unit (NAC) assures a constant applied force, regardless of the complexity of the surface curvature, processing speed and orientation of the tool. Sensors inside the product register the contact with the workpiece, keep the applied force constant and enable a soft landing to ensure that the part is not being over-processed while in first contact with the processing tool. The NAC can be used either as an end-of-arm tool on a robot or as a standalone component. Consistent quality output The pressure on the tool flange is actively kept constant on the configured force which results in an consistent and high quality output. Increased productivity Fast changes in curvature are compensated by the stroke of the NAC which enables an higher processing speed and results in an increased overall productivity of your processing application. Easy configuration Pressure and other settings are configurable through the integrated webserver which is accessible over ethernet using your laptop or phone. Consistent force control No matter of complexity of the surface curvature, this technology is able to automate both operations sensitive to contact, and applications with various tolerance levels, in a simple, reliable and economical manner, in turn offering our clients a powerful tool to increase competitiveness on the market. One robot, multiple tasks The NAC is designed for both as an end-of-arm mount on a robot or as a standalone component. The rectangular shape offers easy and stable installation possibilities. The compact design makes NAC the lightest compensation unit on the market with a total weight of only 2.6 kg.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Active Compensation Unit - Nordbo Robotics
Odense C, Denmark
The Nordbo Active Compensation unit (NAC) assures a constant applied force, regardless of the complexity of the surface curvature, processing speed and orientation of the tool. Sensors inside the product register the contact with the workpiece, keep the applied force constant and enable a soft landing to ensure that the part is not being over-processed while in first contact with the processing tool. The NAC can be used either as an end-of-arm tool on a robot or as a standalone component. Consistent quality output The pressure on the tool flange is actively kept constant on the configured force which results in an consistent and high quality output. Increased productivity Fast changes in curvature are compensated by the stroke of the NAC which enables an higher processing speed and results in an increased overall productivity of your processing application. Easy configuration Pressure and other settings are configurable through the integrated webserver which is accessible over ethernet using your laptop or phone. Consistent force control No matter of complexity of the surface curvature, this technology is able to automate both operations sensitive to contact, and applications with various tolerance levels, in a simple, reliable and economical manner, in turn offering our clients a powerful tool to increase competitiveness on the market. One robot, multiple tasks The NAC is designed for both as an end-of-arm mount on a robot or as a standalone component. The rectangular shape offers easy and stable installation possibilities. The compact design makes NAC the lightest compensation unit on the market with a total weight of only 2.6 kg.

The Nordbo Active Compensation unit (NAC) assures a constant applied force, regardless of the complexity of the surface curvature, processing speed and orientation of the tool. Sensors inside the product register the contact with the workpiece, keep the applied force constant and enable a soft landing to ensure that the part is not being over-processed while in first contact with the processing tool. The NAC can be used either as an end-of-arm tool on a robot or as a standalone component.

  • Consistent quality output

The pressure on the tool flange is actively kept constant on the configured force which results in an consistent and high quality output.

  • Increased productivity

Fast changes in curvature are compensated by the stroke of the NAC which enables an higher processing speed and results in an increased overall productivity of your processing application.

  • Easy configuration

Pressure and other settings are configurable through the integrated webserver which is accessible over ethernet using your laptop or phone.



Consistent force control

No matter of complexity of the surface curvature, this technology is able to automate both operations sensitive to contact, and applications with various tolerance levels, in a simple, reliable and economical manner, in turn offering our clients a powerful tool to increase competitiveness on the market.

One robot, multiple tasks
The NAC is designed for both as an end-of-arm mount on a robot or as a standalone component. The rectangular shape offers easy and stable installation possibilities. The compact design makes NAC the lightest compensation unit on the market with a total weight of only 2.6 kg.

Supplier's Site

Technical Specifications

  Nordbo Robotics
Product Category Robotic Tool Changers
Product Number Active Compensation Unit
Product Name End of Arm Tools
Pay Load 5.73 lbs (2.6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Change Robotic Tool Changer - QC-20 Hollow-Wrist - ATI Industrial Automation
Specs
Pay Load 55 lbs (24.94 kg)
Static Moment X, Y 500 In-lbs (577 kg-cm)
Static Moment Z 690 In-lbs (796 kg-cm)
View Details
EOAT Load Limiter - AGO-3 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place
Weight 0.6500 lbs (0.2948 kg)
View Details
Tool Changers and Attachments for Robot Applications -  - Robot System Products
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place; Welding
Weight 0.2205 to 46.3 lbs (0.1000 to 21 kg)
View Details