Bota Systems AG End of Arm Tools SensONE

Description
The SensONE 6-axis force torque sensor is an advanced and versatile solution for a wide range of collaborative robots. Its unique all-in-one design includes the ISO 9409-1-50-4-M6 mounting flange on both sides, as well as integrated signal processing electronics and a 6 DoF IMU, making it a ready-to-fit and plug-and-play device. The compact and lightweight structure ensures that robots can use their full payload capacity for end-of-arm tooling, and the robust and stiff structure provides high sensitivity and reliability, ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The SensONE sensor comes with complete installation kits for various collaborative robots, including Universal Robots, Kinova Gen3, and Franka Emika, among others, making it easy to integrate with these platforms. Various features and benefits include: • All-in-one design with integrated signal processing electronics and a 6 DoF IMU • ISO 9409-1-50-4-M6 mounting flange on both sides • Lightweight and compact construction • Three mounting flanges for 3D cameras and tools • Measures on six axes • Power supply range of 7-48V (5V for serial/USB) • Overload protection and CE compatibility • Dustproof and water-resistant design • Open-source software compatibility with ROS, LabVIEW, and MATLAB® • 6 DoF IMU with EtherCAT communication.
Description
The SensONE 6-axis force torque sensor is an advanced and versatile solution for a wide range of collaborative robots. Its unique all-in-one design includes the ISO 9409-1-50-4-M6 mounting flange on both sides, as well as integrated signal processing electronics and a 6 DoF IMU, making it a ready-to-fit and plug-and-play device. The compact and lightweight structure ensures that robots can use their full payload capacity for end-of-arm tooling, and the robust and stiff structure provides high sensitivity and reliability, ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The SensONE sensor comes with complete installation kits for various collaborative robots, including Universal Robots, Kinova Gen3, and Franka Emika, among others, making it easy to integrate with these platforms. Various features and benefits include: • All-in-one design with integrated signal processing electronics and a 6 DoF IMU • ISO 9409-1-50-4-M6 mounting flange on both sides • Lightweight and compact construction • Three mounting flanges for 3D cameras and tools • Measures on six axes • Power supply range of 7-48V (5V for serial/USB) • Overload protection and CE compatibility • Dustproof and water-resistant design • Open-source software compatibility with ROS, LabVIEW, and MATLAB® • 6 DoF IMU with EtherCAT communication.

Suppliers

Company
Product
Description
Supplier Links
Zurich, Switzerland
End of Arm Tools
SensONE
End of Arm Tools SensONE
The SensONE 6-axis force torque sensor is an advanced and versatile solution for a wide range of collaborative robots. Its unique all-in-one design includes the ISO 9409-1-50-4-M6 mounting flange on both sides, as well as integrated signal processing electronics and a 6 DoF IMU, making it a ready-to-fit and plug-and-play device. The compact and lightweight structure ensures that robots can use their full payload capacity for end-of-arm tooling, and the robust and stiff structure provides high sensitivity and reliability, ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The SensONE sensor comes with complete installation kits for various collaborative robots, including Universal Robots, Kinova Gen3, and Franka Emika, among others, making it easy to integrate with these platforms. Various features and benefits include: • All-in-one design with integrated signal processing electronics and a 6 DoF IMU • ISO 9409-1-50-4-M6 mounting flange on both sides • Lightweight and compact construction • Three mounting flanges for 3D cameras and tools • Measures on six axes • Power supply range of 7-48V (5V for serial/USB) • Overload protection and CE compatibility • Dustproof and water-resistant design • Open-source software compatibility with ROS, LabVIEW, and MATLAB® • 6 DoF IMU with EtherCAT communication.

The SensONE 6-axis force torque sensor is an advanced and versatile solution for a wide range of collaborative robots. Its unique all-in-one design includes the ISO 9409-1-50-4-M6 mounting flange on both sides, as well as integrated signal processing electronics and a 6 DoF IMU, making it a ready-to-fit and plug-and-play device. The compact and lightweight structure ensures that robots can use their full payload capacity for end-of-arm tooling, and the robust and stiff structure provides high sensitivity and reliability, ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing.
The SensONE sensor comes with complete installation kits for various collaborative robots, including Universal Robots, Kinova Gen3, and Franka Emika, among others, making it easy to integrate with these platforms.

Various features and benefits include:

• All-in-one design with integrated signal processing electronics and a 6 DoF IMU

• ISO 9409-1-50-4-M6 mounting flange on both sides

• Lightweight and compact construction

• Three mounting flanges for 3D cameras and tools

• Measures on six axes

• Power supply range of 7-48V (5V for serial/USB)

• Overload protection and CE compatibility

• Dustproof and water-resistant design

• Open-source software compatibility with ROS, LabVIEW, and MATLAB®

• 6 DoF IMU with EtherCAT communication.

Supplier's Site

Technical Specifications

  Bota Systems AG
Product Category Robotic Tool Changers
Product Number SensONE
Product Name End of Arm Tools
Applications Assembly; Medical / Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Quick-change System Rectangle, Robot Side -  - FIPA Inc.
Specs
Pay Load 33.72 lbs (15.29 kg)
View Details
Quick Changer - QC Series - GIMATIC S.r.l.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling
Weight 0.2271 to 5.82 lbs (0.1030 to 2.64 kg)
View Details