Norbar Torque Tools, Inc. SMART Rotary Transducer 50715.LOG

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50715.LOG - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50715.LOG
SMART Rotary Transducer 50715.LOG
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50715.LOG
Product Name SMART Rotary Transducer
Torque 8850 In-lbs (10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR51-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR51-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Non-Contact, Wheel Torquemeter - MCRT 27840V - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details