Norbar Torque Tools, Inc. Flanged Mounted Transducer 50675.IND

Description
Flange Mounted Transducers incorporate mounting points for securely fixing the transducer to the working surface. The transducer lead is also included and is fitted with a high quality Lemo® connector, suitable for attachment to TST, TTT and Pro-Log instruments.
Datasheet
Description
Flange Mounted Transducers incorporate mounting points for securely fixing the transducer to the working surface. The transducer lead is also included and is fitted with a high quality Lemo® connector, suitable for attachment to TST, TTT and Pro-Log instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Mounted Transducer - 50675.IND - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Flanged Mounted Transducer
50675.IND
Flanged Mounted Transducer 50675.IND
Flange Mounted Transducers incorporate mounting points for securely fixing the transducer to the working surface. The transducer lead is also included and is fitted with a high quality Lemo® connector, suitable for attachment to TST, TTT and Pro-Log instruments.

Flange Mounted Transducers incorporate mounting points for securely fixing the transducer to the working surface. The transducer lead is also included and is fitted with a high quality Lemo® connector, suitable for attachment to TST, TTT and Pro-Log instruments.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50675.IND
Product Name Flanged Mounted Transducer
Torque 3540 In-lbs (4082 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Transducer T210/1NM - 1-T210/1NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8.85 In-lbs (10.2 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details