Norbar Torque Tools, Inc. Handtorque HT60/25 Torque Multiplier 18008

Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet
Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT60/25 Torque Multiplier - 18008 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT60/25 Torque Multiplier
18008
Handtorque HT60/25 Torque Multiplier 18008
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 18008
Product Name Handtorque HT60/25 Torque Multiplier
Gear Ratio 25 (X : 1)
Rated Output Torque 5280 to 52800 In-lbs (6088 to 60882 kg-cm)
Maximum Input Speed 60 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE120 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details