Norbar Torque Tools, Inc. Handtorque HT4 Torque Multiplier 1/2" 17022

Description
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
Datasheet
Description
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT4 Torque Multiplier 1/2
Willoughby, OH, USA
Handtorque HT4 Torque Multiplier 1/2"
17022
Handtorque HT4 Torque Multiplier 1/2" 17022
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
    Features
  • Robust construction means minimal maintenance and long life.
  • True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%.
  • High ratios allow the use of a small torque wrench.
  • Supplied in carrying case with replacement square drive.
  • Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation.
  • Angle protractor for easy torque and angle tightening.
Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 17022
Product Name Handtorque HT4 Torque Multiplier 1/2"
Gear Ratio 15.5 (X : 1)
Rated Output Torque 26400 In-lbs (30441 kg-cm)
Reducer Style Base Mount
Mounting Style Flange(s)
Reducer Input Hollow shaft
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-128 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
View Details