Norbar Torque Tools, Inc. Handtorque HT13/125 Torque Multiplier 16053

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT13/125 Torque Multiplier - 16053 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT13/125 Torque Multiplier
16053
Handtorque HT13/125 Torque Multiplier 16053
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16053
Product Name Handtorque HT13/125 Torque Multiplier
Gear Ratio 125 (X : 1)
Rated Output Torque 42000 to 420000 In-lbs (48429 to 484286 kg-cm)
Maximum Input Speed 38 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details