Norbar Torque Tools, Inc. Handtorque HT7/100 Torque Multiplier 16044

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT7/100 Torque Multiplier - 16044 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT7/100 Torque Multiplier
16044
Handtorque HT7/100 Torque Multiplier 16044
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16044
Product Name Handtorque HT7/100 Torque Multiplier
Gear Ratio 100 (X : 1)
Rated Output Torque 5400 to 54000 In-lbs (6227 to 62265 kg-cm)
Maximum Input Speed 234 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

High Torque Helical Bevel Servo Gearheads -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
Reducer Style Motor Mount / Gearhead
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details