Norbar Torque Tools, Inc. Handtorque HT7/25 Torque Multiplier 16018

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT7/25 Torque Multiplier - 16018 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT7/25 Torque Multiplier
16018
Handtorque HT7/25 Torque Multiplier 16018
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16018
Product Name Handtorque HT7/25 Torque Multiplier
Gear Ratio 25 (X : 1)
Rated Output Torque 5400 to 54000 In-lbs (6227 to 62265 kg-cm)
Maximum Input Speed 58 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearboxes - 420603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing L
Gear Ratio 1 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 14.1 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 14.1 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
View Details