Nook Industries, Inc. SRT Standard Rolled Ball Screw Assembly SEL4573

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SRT Standard Rolled Ball Screw Assembly - SEL4573 - Nook Industries, Inc.
Cleveland, OH, USA
SRT Standard Rolled Ball Screw Assembly
SEL4573
SRT Standard Rolled Ball Screw Assembly SEL4573
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Screws
Product Number SEL4573
Product Name SRT Standard Rolled Ball Screw Assembly
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Left Hand Thread
Design English Design Arrangement
Length 6.38 inch (162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details
10mm Pitch, 16mm (OD), 3052mm Length Induction Hardened (HRC 62) Steel - S6513HM2100L3052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 120 inch (3052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - SFU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.38 to 2.56 inch (35 to 65 mm)
View Details