The S6513HM0200L2052 is a metric ball screw with a 20 mm pitch and 16 mm outer diameter, made from Ck53 induction-hardened steel to HRC 62 ± 2, offering over 90% efficiency in rotary-to-linear motion conversion. It has a pitch accuracy of ≤ 0.1 mm per 300 mm, meeting ISO class 7, and is 2052 mm in length with machined ends. The root diameter is 12.98 mm, consistent with its pitch size, and it is designed for use with a double bearing on one end and either a floating bearing or no bearing on the other. The part is available in lengths up to 3 m and supports standard mounting configurations for machined screws.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM0200L2052 |
| Product Name | 20mm Pitch, 16mm (OD), 2052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |