Standard lengths 24", 36" and 48".
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | NSR-10-PD |
| Product Name | Standard Shaft Support Rail |
| Guide / Rail Shape | Round Shaft (optional feature); Shaft Support |
| Material | Aluminum |
| Guide / Rail Features and Options | Cylindrical Shaft, Continuously Supported; Pre-drilled |