Nook Industries, Inc. Pillow Block/Bearing Housing NP-32

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, SINGLE BEARING, OPEN BALL TYPE, 2 INCH BORE DIAMETER, 1080 IBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, SINGLE BEARING, OPEN BALL TYPE, 2 INCH BORE DIAMETER, 1080 IBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 206098552 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
206098552
Pillow Block/Bearing Housing 206098552
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, SINGLE BEARING, OPEN BALL TYPE, 2 INCH BORE DIAMETER, 1080 IBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, SINGLE BEARING, OPEN BALL TYPE, 2 INCH BORE DIAMETER, 1080 IBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 206098552
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Split Plummer (Pillow) Block Housings - SNL 5 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers