NSK Americas Pillow Block/Bearing Housing SFT60

Description
SELF LUBE FLANGE PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
SELF LUBE FLANGE PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 108725981 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
108725981
Pillow Block/Bearing Housing 108725981
SELF LUBE FLANGE PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

SELF LUBE FLANGE PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 108725981
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details