Standard lengths 12", 24", 26" and 48".
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | NLR-10 |
| Product Name | Low-Profile Shaft Support Rail |
| Guide / Rail Shape | Low Profile |
| Material | Aluminum |
| Guide / Rail Features and Options | Cylindrical Shaft, Continuously Supported |