Nook Industries, Inc. Metric Speedy Lead Screw 8 x 10

Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly

Suppliers

Company
Product
Description
Supplier Links
Metric Speedy Lead Screw - 8 x 10 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Speedy Lead Screw
8 x 10
Metric Speedy Lead Screw 8 x 10
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
  • Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal)
  • Standard diameters from 5mm to 65mm
  • Standard leads from 3mm to 200mm
  • Alloy and Stainless Steel Screws
  • Bronze and Plastic Nuts
  • Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 8 x 10
Product Name Metric Speedy Lead Screw
Screw Type Acme Screw
Component Type Screw Only
Design Features Right Hand Thread
Nut Material Plastic (optional feature); Bronze (optional feature)
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Nuts - A210008-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Lead Screws - 8625288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
3/4-6 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.167
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1.5 inch (38.1 mm)
View Details