Nook Industries, Inc. Metric Speedy Lead Screw 16 x 21

Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly

Suppliers

Company
Product
Description
Supplier Links
Metric Speedy Lead Screw - 16 x 21 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Speedy Lead Screw
16 x 21
Metric Speedy Lead Screw 16 x 21
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
  • Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal)
  • Standard diameters from 5mm to 65mm
  • Standard leads from 3mm to 200mm
  • Alloy and Stainless Steel Screws
  • Bronze and Plastic Nuts
  • Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 16 x 21
Product Name Metric Speedy Lead Screw
Screw Type Acme Screw
Component Type Screw Only
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Nut Material Plastic (optional feature); Bronze (optional feature)
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Lead Screws - 8625294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.8661 inch (22 mm)
View Details
ACME Nuts - A215004-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
3/8-10 Thread with 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Dynamic Load Rating 5.8 lbs (2.63 kg)
View Details
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details