Nokia Flexi Multiradio 10 Base Station

Description
Get the network you want with Flexi 10 Base Station Under the spotlight: Nokia Flexi Multiradio Family marked as leader by Current Analysis. Check out the report here. Gain more network capacity, more efficiency and more flexibility, with lower costs through an adaptable radio network that profitably provides personalized services. Nokia Flexi Multiradio 10 Base Station is the world’s smallest high-capacity, software-defined, multi-technology base station. Equally at home indoors or outdoors, this 25 liter, IP65 rated unit is the most energy efficient base station on the market. Tightest radio integration for lowest cost per megabyte Nokia Flexi Radio Antenna System brings the leanest site solution for high capacity macro sites with two bands using simultaneous 4Tx MIMO and 4-Way Rx Diversity. It allows a simple cell site design and minimizes operational Flexi RRH 4-pipe 120W expenses . Flexi RRH 2-pipe 120W can run HSPA+ and LTE on one GSM radio head while maintaining GSM services. Flexi RRH 4-pipe offers four transmission and reception paths to support advanced antenna schemes. Flexi RFM three sector 6-pipe offers a 2x2 MIMO configuration in a single compact module.
Description
Get the network you want with Flexi 10 Base Station Under the spotlight: Nokia Flexi Multiradio Family marked as leader by Current Analysis. Check out the report here. Gain more network capacity, more efficiency and more flexibility, with lower costs through an adaptable radio network that profitably provides personalized services. Nokia Flexi Multiradio 10 Base Station is the world’s smallest high-capacity, software-defined, multi-technology base station. Equally at home indoors or outdoors, this 25 liter, IP65 rated unit is the most energy efficient base station on the market. Tightest radio integration for lowest cost per megabyte Nokia Flexi Radio Antenna System brings the leanest site solution for high capacity macro sites with two bands using simultaneous 4Tx MIMO and 4-Way Rx Diversity. It allows a simple cell site design and minimizes operational Flexi RRH 4-pipe 120W expenses . Flexi RRH 2-pipe 120W can run HSPA+ and LTE on one GSM radio head while maintaining GSM services. Flexi RRH 4-pipe offers four transmission and reception paths to support advanced antenna schemes. Flexi RFM three sector 6-pipe offers a 2x2 MIMO configuration in a single compact module.

Suppliers

Company
Product
Description
Supplier Links
Flexi Multiradio 10 Base Station -  - Nokia
Ann Arbor, MI, United States
Flexi Multiradio 10 Base Station
Flexi Multiradio 10 Base Station
Get the network you want with Flexi 10 Base Station Under the spotlight: Nokia Flexi Multiradio Family marked as leader by Current Analysis. Check out the report here. Gain more network capacity, more efficiency and more flexibility, with lower costs through an adaptable radio network that profitably provides personalized services. Nokia Flexi Multiradio 10 Base Station is the world’s smallest high-capacity, software-defined, multi-technology base station. Equally at home indoors or outdoors, this 25 liter, IP65 rated unit is the most energy efficient base station on the market. Tightest radio integration for lowest cost per megabyte Nokia Flexi Radio Antenna System brings the leanest site solution for high capacity macro sites with two bands using simultaneous 4Tx MIMO and 4-Way Rx Diversity. It allows a simple cell site design and minimizes operational Flexi RRH 4-pipe 120W expenses . Flexi RRH 2-pipe 120W can run HSPA+ and LTE on one GSM radio head while maintaining GSM services. Flexi RRH 4-pipe offers four transmission and reception paths to support advanced antenna schemes. Flexi RFM three sector 6-pipe offers a 2x2 MIMO configuration in a single compact module.

Get the network you want with Flexi 10 Base Station

Under the spotlight: Nokia Flexi Multiradio Family marked as leader by Current Analysis. Check out the report here.

Gain more network capacity, more efficiency and more flexibility, with lower costs through an adaptable radio network that profitably provides personalized services.

Nokia Flexi Multiradio 10 Base Station is the world’s smallest high-capacity, software-defined, multi-technology base station.

Equally at home indoors or outdoors, this 25 liter, IP65 rated unit is the most energy efficient base station on the market.

Tightest radio integration for lowest cost per megabyte

Nokia Flexi Radio Antenna System brings the leanest site solution for high capacity macro sites with two bands using simultaneous 4Tx MIMO and 4-Way Rx Diversity. It allows a simple cell site design and minimizes operational Flexi RRH 4-pipe 120W expenses .

Flexi RRH 2-pipe 120W can run HSPA+ and LTE on one GSM radio head while maintaining GSM services. Flexi RRH 4-pipe offers four transmission and reception paths to support advanced antenna schemes.

Flexi RFM three sector 6-pipe offers a 2x2 MIMO configuration in a single compact module.

Supplier's Site

Technical Specifications

  Nokia
Product Category Antennas
Product Name Flexi Multiradio 10 Base Station
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248700 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details