Nokia AirScale Micro Remote Radio Head

Description
AirScale Micro RRH gives the capacity consumers need at lowest TCO The telecoms industry is undergoing a fundamental change by introducing new technologies and architectures to satisfy promises and expectations. Radio access is evolving from the traditional Distributed RAN architecture to Centralized RAN enabling cell densification and virtualization in a cost-efficient manner, a pre-requisite for ubiquitous ultra-broadband for everyone with a new level of service introduction agility. AirScale Micro Remote Radio Head (RRH) allows operators to build both outdoor and indoor networks with the right cell size for their location, allowing them to manage costs and build the capacity they need, where it’s needed. Managed cell costs with right size radio for right purpose Optimized cell size with right power level per location and use case Reduced OPEX with common operation & management system AirScale baseband driving all radios/ baseband hoteling Seamless HetNet macro/micro coordination 4.5G/4.5G Pro/4.9G technology readiness
Description
AirScale Micro RRH gives the capacity consumers need at lowest TCO The telecoms industry is undergoing a fundamental change by introducing new technologies and architectures to satisfy promises and expectations. Radio access is evolving from the traditional Distributed RAN architecture to Centralized RAN enabling cell densification and virtualization in a cost-efficient manner, a pre-requisite for ubiquitous ultra-broadband for everyone with a new level of service introduction agility. AirScale Micro Remote Radio Head (RRH) allows operators to build both outdoor and indoor networks with the right cell size for their location, allowing them to manage costs and build the capacity they need, where it’s needed. Managed cell costs with right size radio for right purpose Optimized cell size with right power level per location and use case Reduced OPEX with common operation & management system AirScale baseband driving all radios/ baseband hoteling Seamless HetNet macro/micro coordination 4.5G/4.5G Pro/4.9G technology readiness

Suppliers

Company
Product
Description
Supplier Links
AirScale Micro Remote Radio Head -  - Nokia
Ann Arbor, MI, United States
AirScale Micro Remote Radio Head
AirScale Micro Remote Radio Head
AirScale Micro RRH gives the capacity consumers need at lowest TCO The telecoms industry is undergoing a fundamental change by introducing new technologies and architectures to satisfy promises and expectations. Radio access is evolving from the traditional Distributed RAN architecture to Centralized RAN enabling cell densification and virtualization in a cost-efficient manner, a pre-requisite for ubiquitous ultra-broadband for everyone with a new level of service introduction agility. AirScale Micro Remote Radio Head (RRH) allows operators to build both outdoor and indoor networks with the right cell size for their location, allowing them to manage costs and build the capacity they need, where it’s needed. Managed cell costs with right size radio for right purpose Optimized cell size with right power level per location and use case Reduced OPEX with common operation & management system AirScale baseband driving all radios/ baseband hoteling Seamless HetNet macro/micro coordination 4.5G/4.5G Pro/4.9G technology readiness

AirScale Micro RRH gives the capacity consumers need at lowest TCO

The telecoms industry is undergoing a fundamental change by introducing new technologies and architectures to satisfy promises and expectations. Radio access is evolving from the traditional Distributed RAN architecture to Centralized RAN enabling cell densification and virtualization in a cost-efficient manner, a pre-requisite for ubiquitous ultra-broadband for everyone with a new level of service introduction agility. AirScale Micro Remote Radio Head (RRH) allows operators to build both outdoor and indoor networks with the right cell size for their location, allowing them to manage costs and build the capacity they need, where it’s needed.

  • Managed cell costs with right size radio for right purpose
  • Optimized cell size with right power level per location and use case
  • Reduced OPEX with common operation & management system
  • AirScale baseband driving all radios/ baseband hoteling
  • Seamless HetNet macro/micro coordination
  • 4.5G/4.5G Pro/4.9G technology readiness
Supplier's Site

Technical Specifications

  Nokia
Product Category Antennas
Product Name AirScale Micro Remote Radio Head
Applications Microcell
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details