Nokia AirScale Base Station

Description
AirScale Base Station is compact, yet delivers huge capacity and connectivity to support future traffic growth as your network evolves to 5G and IoT. A key part of AirScale Radio Access, the base station is easy to install and gives you the flexibility to run all radio technologies, including 5G, and support all network topologies, including Cloud RAN. The base station offers 28 Gbps capacity per System Module, which can be extended by simply chaining modules together. Even more capacity can be added from the cloud. AirScale Base Station also includes single band and multiband radio heads, including the world’s first triple band radio. Thanks to their compact size, energy efficiency, high output power and multiband capabilities, the radios help to reduce the site space requirement and allow faster roll out while lowering the total cost of ownership (TCO). These can support carrier aggregation, 4x4 MIMO and 8x4 Beamforming to maximize the cell throughput and capacity for an enhanced overall user-experience. Any radio technology – software defined support for GSM, WCDMA, FDD LTE, TDD LTE, 4.5G Pro, 4.9G and 5G Supports any network topology - Distributed RAN, Centralized RAN and Cloud RAN Scalable - expand baseband capacity by chaining system modules and using AirScale Cloud RAN Highest availability - platform with built in hexa-resiliency Easy and fast to install with Nokia OneClip zero bolt installation 60% more energy efficient than earlier generation base stations Maximum re-use of existing network assets – backwards compatible with Flexi Base Station
Description
AirScale Base Station is compact, yet delivers huge capacity and connectivity to support future traffic growth as your network evolves to 5G and IoT. A key part of AirScale Radio Access, the base station is easy to install and gives you the flexibility to run all radio technologies, including 5G, and support all network topologies, including Cloud RAN. The base station offers 28 Gbps capacity per System Module, which can be extended by simply chaining modules together. Even more capacity can be added from the cloud. AirScale Base Station also includes single band and multiband radio heads, including the world’s first triple band radio. Thanks to their compact size, energy efficiency, high output power and multiband capabilities, the radios help to reduce the site space requirement and allow faster roll out while lowering the total cost of ownership (TCO). These can support carrier aggregation, 4x4 MIMO and 8x4 Beamforming to maximize the cell throughput and capacity for an enhanced overall user-experience. Any radio technology – software defined support for GSM, WCDMA, FDD LTE, TDD LTE, 4.5G Pro, 4.9G and 5G Supports any network topology - Distributed RAN, Centralized RAN and Cloud RAN Scalable - expand baseband capacity by chaining system modules and using AirScale Cloud RAN Highest availability - platform with built in hexa-resiliency Easy and fast to install with Nokia OneClip zero bolt installation 60% more energy efficient than earlier generation base stations Maximum re-use of existing network assets – backwards compatible with Flexi Base Station

Suppliers

Company
Product
Description
Supplier Links
AirScale Base Station -  - Nokia
Ann Arbor, MI, United States
AirScale Base Station
AirScale Base Station
AirScale Base Station is compact, yet delivers huge capacity and connectivity to support future traffic growth as your network evolves to 5G and IoT. A key part of AirScale Radio Access, the base station is easy to install and gives you the flexibility to run all radio technologies, including 5G, and support all network topologies, including Cloud RAN. The base station offers 28 Gbps capacity per System Module, which can be extended by simply chaining modules together. Even more capacity can be added from the cloud. AirScale Base Station also includes single band and multiband radio heads, including the world’s first triple band radio. Thanks to their compact size, energy efficiency, high output power and multiband capabilities, the radios help to reduce the site space requirement and allow faster roll out while lowering the total cost of ownership (TCO). These can support carrier aggregation, 4x4 MIMO and 8x4 Beamforming to maximize the cell throughput and capacity for an enhanced overall user-experience. Any radio technology – software defined support for GSM, WCDMA, FDD LTE, TDD LTE, 4.5G Pro, 4.9G and 5G Supports any network topology - Distributed RAN, Centralized RAN and Cloud RAN Scalable - expand baseband capacity by chaining system modules and using AirScale Cloud RAN Highest availability - platform with built in hexa-resiliency Easy and fast to install with Nokia OneClip zero bolt installation 60% more energy efficient than earlier generation base stations Maximum re-use of existing network assets – backwards compatible with Flexi Base Station

AirScale Base Station is compact, yet delivers huge capacity and connectivity to support future traffic growth as your network evolves to 5G and IoT. A key part of AirScale Radio Access, the base station is easy to install and gives you the flexibility to run all radio technologies, including 5G, and support all network topologies, including Cloud RAN.

The base station offers 28 Gbps capacity per System Module, which can be extended by simply chaining modules together. Even more capacity can be added from the cloud. AirScale Base Station also includes single band and multiband radio heads, including the world’s first triple band radio. Thanks to their compact size, energy efficiency, high output power and multiband capabilities, the radios help to reduce the site space requirement and allow faster roll out while lowering the total cost of ownership (TCO). These can support carrier aggregation, 4x4 MIMO and 8x4 Beamforming to maximize the cell throughput and capacity for an enhanced overall user-experience.

  • Any radio technology – software defined support for GSM, WCDMA, FDD LTE, TDD LTE, 4.5G Pro, 4.9G and 5G
  • Supports any network topology - Distributed RAN, Centralized RAN and Cloud RAN
  • Scalable - expand baseband capacity by chaining system modules and using AirScale Cloud RAN
  • Highest availability - platform with built in hexa-resiliency
  • Easy and fast to install with Nokia OneClip zero bolt installation
  • 60% more energy efficient than earlier generation base stations
  • Maximum re-use of existing network assets – backwards compatible with Flexi Base Station
Supplier's Site

Technical Specifications

  Nokia
Product Category Antennas
Product Name AirScale Base Station
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details