NOARK Electric (USA) Inc. Contactor/Starter Coil COU41E500YUL

Description
REPLACEMENT COIL,ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT COIL,ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 95819115 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
95819115
Contactor/Starter Coil 95819115
REPLACEMENT COIL,ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT COIL,ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 95819115
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-65A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details