NLD Electronic GmbH Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Nld Electronic NLD29W813520500

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Nld Electronic - 15P2176 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Nld Electronic
15P2176
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Nld Electronic 15P2176
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2176
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Nld Electronic
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details